SCHURTER Inc Omt 125 Fuse T 5A Schurter 3404.0121.22

Description
OMT 125 Fuse T 5A
Datasheet
Description
OMT 125 Fuse T 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omt 125 Fuse T 5A Schurter - 10J2500 - Newark, An Avnet Company
Chicago, IL, United States
Omt 125 Fuse T 5A Schurter
10J2500
Omt 125 Fuse T 5A Schurter 10J2500
OMT 125 Fuse T 5A

OMT 125 Fuse T 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 10J2500
Product Name Omt 125 Fuse T 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

2 Wire In Line GFCI, 1-15P Manual Reset - G1215CM2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7752749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD113-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details