SCHURTER Inc Hard To Find - 3404.0120.24 3404.0120.24

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128252-3404.0120.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 12.3 Approvals: cULus Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 100A
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128252-3404.0120.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 12.3 Approvals: cULus Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 3404.0120.24 - 1128252-3404.0120.24 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 3404.0120.24
1128252-3404.0120.24
Hard To Find - 3404.0120.24 1128252-3404.0120.24
Manufacturer: Schurter Inc. Win Source Part Number: 1128252-3404.0120.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 12.3 Approvals: cULus Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Schurter Inc.
Win Source Part Number: 1128252-3404.0120.24
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 12.3
Approvals: cULus
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.schurterinc.com
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined
Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Omt 125 Fuse T 4A Schurter - 10J2498 - Newark, An Avnet Company
Chicago, IL, United States
Omt 125 Fuse T 4A Schurter
10J2498
Omt 125 Fuse T 4A Schurter 10J2498
OMT 125 Fuse T 4A

OMT 125 Fuse T 4A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1128252-3404.0120.24 10J2498
Product Name Hard To Find - 3404.0120.24 Omt 125 Fuse T 4A Schurter
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Listed - G20PM520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S280D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 28 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details