4A Time Delay Fuse, 125VAC/VDC, SMD, 100A IR Product overview: 3404.0120.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0120.11 can be used for catalog matching and distributor lookup.
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Schurter 3404.0120.11 Surface Mount Fuse
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 4 A
Product Status: Active
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
FUSE BRD MNT 4A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3404.0120.11 | 486-3001-ND | 2707951 | 3404.0120.11 | |
| Product Name | SMD 4A 100A Circuit Protection Fuse | Fuses | Non Resettable Fuses | Circuit Protection Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 4 amps | 4 amps | 4 amps | ||
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount |