Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 3 A
Product Status: Active
Approval Agency: cULus
Voltage Rating - DC: 125 V
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
3A 125V Slow Blow Fuse, SMD, Tin, cULus, T/R Product overview: 3404.0118.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0118.22 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3A 125VAC/VDC 2SMD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7334886 | 7334886P | 486-3871-1-ND | 139-3404.0118.22 | 3404.0118.22 | |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection Fuses | Fuses | SMD 3A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | UL | RoHS | ||
| Features | Resettable | Resettable | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |