SCHURTER Inc Fuses 3404.0117.11

Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3613-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 993500-3404.0117.11 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
993500-3404.0117.11
Circuit Protection - Fuses 993500-3404.0117.11
Win Source Part Number: 993500-3404.0117.11 Category: Circuit Protection>Fuses Series: OMT 125 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 5.6 Standard Package: 100 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Vendor Undefined Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 3404.0117.11-ND,486- 3613 Base Product Number: 3404.0117 Approval Agency: cULus

Win Source Part Number: 993500-3404.0117.11
Category: Circuit Protection>Fuses
Series: OMT 125
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 5.6
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 3404.0117.11-ND,486-3613
Base Product Number: 3404.0117
Approval Agency: cULus

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3404.0117.11
Circuit Protection - Fuses 3404.0117.11
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3613-ND 993500-3404.0117.11 3404.0117.11
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 002641011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers