Win Source Part Number: 1038516-3404.0116.22
Category: Circuit Protection>Fuses
Series: OMT 125
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 3.58
Standard Package: 750
Mounting: SMD (SMT)
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Alternative Parts (Cross-Reference): 3404.0117.11; 3404.0013.11; 3404.0013.22; 0679L2500-01; 0679L2500-05; TR2/6125FA2.5A;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 3404.0116.22-ND,486-
Base Product Number: 3404.0116
Approval Agency: cULus
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Fuse Chip Slow Blow Acting 2A 125V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CCC/cULus Product overview: 3404.0116.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0116.22 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 2A 125VAC/VDC 2SMD
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7334874 | 1038516-3404.0116.22 | 486-3869-2-ND | 139-3404.0116.22 | 3404.0116.22 |
| Product Name | Non Resettable Fuses | Circuit Protection - Fuses | Fuses | SMD 2A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Features | Resettable | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) |