Manufacturer: Schurter Inc.
Win Source Part Number: 1128250-3404.0115.22
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 1.73
Approvals: cULus
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.schurterinc.com
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined
Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 100A
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 1.5A 125VAC/VDC SMD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7334870 | 7334870P | 1128250-3404.0115.22 | 486-2088-2-ND | 3404.0115.22 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses - 3404.0115.22 | Fuses | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | UL | ||
| Features | Resettable | Resettable | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps |