1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Fuse Chip Slow Blow Acting 1A 125V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CCC/cULus Product overview: 3404.0114.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0114.22 can be used for catalog matching and distributor lookup.
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1 A
Product Status: Active
Voltage Rating - DC: 125 V
FUSE BRD MNT 1A 125VAC/VDC 2SMD
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3868-2-ND | 7334877 | 139-3404.0114.22 | 3404.0114.22 | |
| Product Name | Fuses | Non Resettable Fuses | SMD 1A 125V Circuit Protection Fuse | Circuit Protection Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Rated Breaking Capacity | 100 amps | 100 amps |