SCHURTER Inc Fuses 3404.0048.22

Description
3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3404.0048.22TR-ND - DigiKey
Thief River Falls, MN, United States
3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3404.0048.22CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3404.0048.22DKR-ND - DigiKey
Thief River Falls, MN, United States
3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 3.15A, Fast Acting; Fuse Current Schurter - 23B8734 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.15A, Fast Acting; Fuse Current Schurter
23B8734
Fuse, Smd, 3.15A, Fast Acting; Fuse Current Schurter 23B8734
FUSE, SMD, 3.15A, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 3.15A, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
3404.0048.22
Circuit Protection - Fuses 3404.0048.22
FUSE BRD MT 3.15A 125VAC/VDC SMD

FUSE BRD MT 3.15A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3404.0048.22TR-ND 23B8734 3404.0048.22
Product Name Fuses Fuse, Smd, 3.15A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data