Manufacturer: Schurter Inc.
Win Source Part Number: 906622-3404.0021.22
Series: OMF 125
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3404.0021
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 3404.0021.22-ND, 486-2085-6, 486-2085-1, 486-2085-2, 3404002122
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Fuse Chip Fast Acting 10A 125V SMD Solder Pad 7.4 X 3.1mm Thermoplastic T/R cULus
FUSE BRD MNT 10A 125VAC/VDC 2SMD
| RS Components, Ltd. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2707948 | 906622-3404.0021.22 | 486-2085-1-ND | 685-3404.0021.22 | 3404.0021.22 |
| Product Name | Non Resettable Fuses | Fuses - 3404.0021.22 | Fuses | Fuse Chip Fast Acting 10A 125V SMD Solder Pad 7.4 X 3.1mm Thermoplastic T/R cULus | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | |||
| Features | Resettable | Fast Acting | |||
| Rated Current | 10 amps | 10 amps | 10 amps | ||
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology); Surface Mount |