10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
SURFACE MOUNT FUSE; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BRD MNT 10A 125VAC/VDC 2SMD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-2999-ND | 131505 | 23B8717 | 3404.0021.11 |
| Product Name | Fuses | Non Resettable Fuses | Surface Mount Fuse; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | |
| Fuse Material | Thermoplastic |