SCHURTER Inc Fuses 3404.0020.24

Description
FUSE BRD MNT 8A 125VAC/VDC 2SMD
Request a Quote Datasheet
Description
FUSE BRD MNT 8A 125VAC/VDC 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3404.0020.24DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 8A 125VAC/VDC 2SMD

FUSE BRD MNT 8A 125VAC/VDC 2SMD

Buy Now Datasheet
Fuses - 486-3404.0020.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 8A 125VAC/VDC 2SMD

FUSE BRD MNT 8A 125VAC/VDC 2SMD

Buy Now Datasheet
Fuses - 486-3404.0020.24TR-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 8A 125V Circuit Protection Fuse
139-3404.0020.24
SMD 8A 125V Circuit Protection Fuse 139-3404.0020.24
Fuse Chip Fast Acting 8A 125V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R cULus Product overview: 3404.0020.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0020.24 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 8A 125V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R cULus Product overview: 3404.0020.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.0020.24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
3404.0020.24
Circuit Protection - Fuses 3404.0020.24
FUSE BRD MNT 8A 125VAC/VDC 2SMD

FUSE BRD MNT 8A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3404.0020.24DKR-ND 139-3404.0020.24 3404.0020.24
Product Name Fuses SMD 8A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677724 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002645017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers