7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE, 7A, 125 VAC/VDC, FAST BLOW, 2-SMD, J-LEAD, 7.40 X 3.10 X 2.60 MM, ROHS. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 7A, FAST ACTING; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BRD MNT 7A 125VAC/VDC 2SMD
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2707947 | 486-2084-ND | 21739977 | 23B8711 | 3404.0019.11 |
| Product Name | Non Resettable Fuses | Fuses | Fuse | Fuse, Smd, 7A, Fast Acting; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | |||
| Features | Resettable | Fast Acting | |||
| Rated Current | 7 amps | 7 amps | 7 amps | ||
| Fuse Type | PC Board |