SCHURTER Inc Non Resettable Fuses 3404.0017.11

Description
OMF125 fuse SMD 5A F
Request a Quote Datasheet
Description
OMF125 fuse SMD 5A F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 131741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
131741
Non Resettable Fuses 131741
OMF125 fuse SMD 5A F

OMF125 fuse SMD 5A F

Supplier's Site
Fuses - 486-2083-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 5A, Fast Acting; Fuse Current Schurter - 16F2126 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Fast Acting; Fuse Current Schurter
16F2126
Fuse, Smd, 5A, Fast Acting; Fuse Current Schurter 16F2126
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3404.0017.11
FUSE BRD MNT 5A 125VAC/VDC 2SMD

FUSE BRD MNT 5A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 131741 486-2083-ND 16F2126 3404.0017.11
Product Name Non Resettable Fuses Fuses Fuse, Smd, 5A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS
Features Resettable Fast Acting
Rated Voltage 125 volts 125 volts 125 volts
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8363CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002311402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details