SCHURTER Inc Circuit Protection Fuses 3404.0016.22

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 125 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Voltage Rating - DC: 125 V

Buy Now Datasheet
Fuses - 486-3404.0016.22DKR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3404.0016.22CT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3404.0016.22TR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3404.0016.22
Circuit Protection - Fuses 3404.0016.22
FUSE BRD MNT 4A 125VAC/VDC 2SMD

FUSE BRD MNT 4A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3404.0016.22DKR-ND 3404.0016.22
Product Name Circuit Protection Fuses Fuses Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Rated Voltage 125 volts 125 volts
Fuse Type PC Board
Unlock Full Specs
to access all available technical data