4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Win Source Part Number: 1163992-3404.0016.11
Category: Circuit Protection>Fuses
Series: OMF 125
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 2.1
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Alternative Parts (Cross-Reference): 3404.0016.11.; 3404.0016.11..;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 3404001611,486-2082,
Base Product Number: 3404.0016
Approval Agency: cURus
FUSE BRD MNT 4A 125VAC/VDC 2SMD
FUSE, SMD, 4A, FAST ACTING; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2707946 | 486-2082-ND | 1163992-3404.0016.11 | 3404.0016.11 | 16F2125 |
| Product Name | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Smd, 4A, Fast Acting; Fuse Current Schurter |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | |||
| Features | Resettable | Fast Acting | |||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | |
| Fuse Type | PC Board |