SCHURTER Inc Hard To Find - 3404.0014.24 3404.0014.24

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128249-3404.0014.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 1.3 Approvals: cURus Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 100A
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128249-3404.0014.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 1.3 Approvals: cURus Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 3404.0014.24 - 1128249-3404.0014.24 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 3404.0014.24
1128249-3404.0014.24
Hard To Find - 3404.0014.24 1128249-3404.0014.24
Manufacturer: Schurter Inc. Win Source Part Number: 1128249-3404.0014.24 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 1.3 Approvals: cURus Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Schurter Inc.
Win Source Part Number: 1128249-3404.0014.24
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 1.3
Approvals: cURus
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.schurterinc.com
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined
Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Omf 125 Fuse F 3A Schurter - 23B8701 - Newark, An Avnet Company
Chicago, IL, United States
Omf 125 Fuse F 3A Schurter
23B8701
Omf 125 Fuse F 3A Schurter 23B8701
OMF 125 Fuse F 3A

OMF 125 Fuse F 3A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1128249-3404.0014.24 23B8701
Product Name Hard To Find - 3404.0014.24 Omf 125 Fuse F 3A Schurter
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2041974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
4320W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-4320W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors -  - VICFUSE
Specs
Device Type ESD Suppressor
View Details