SCHURTER Inc Fuses 3403.0290.11

Description
40A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
40A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3403.0290.11-ND - DigiKey
Thief River Falls, MN, United States
40A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

40A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Smd Fuse, Time Delay, 40A, 125Vac; Fuse Current Schurter - 53AJ6387 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 40A, 125Vac; Fuse Current Schurter
53AJ6387
Smd Fuse, Time Delay, 40A, 125Vac; Fuse Current Schurter 53AJ6387
SMD FUSE, TIME DELAY, 40A, 125VAC; Fuse Current:40A; Blow Characteristic:Time Delay; Voltage Rating VAC:125V; Voltage Rating VDC:72V; Fuse Case Style:SMD; Product Range:UMT-H Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 40A, 125VAC; Fuse Current:40A; Blow Characteristic:Time Delay; Voltage Rating VAC:125V; Voltage Rating VDC:72V; Fuse Case Style:SMD; Product Range:UMT-H Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-3403.0290.11-ND 53AJ6387
Product Name Fuses Smd Fuse, Time Delay, 40A, 125Vac; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data