SCHURTER Inc Fuses 3403.0289.11

Description
30A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
30A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3290-ND - DigiKey
Thief River Falls, MN, United States
30A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

30A 250V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Non Resettable Fuses - 577316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
577316
Non Resettable Fuses 577316
UMT-H FUSE 30A T

UMT-H FUSE 30A T

Supplier's Site
Circuit Protection - Fuses - 1208860-3403.0289.11 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1208860-3403.0289.11
Circuit Protection - Fuses 1208860-3403.0289.11
Win Source Part Number: 1208860-3403.0289.11 Category: Circuit Protection>Fuses Series: UMT-H Package: Strip Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 72 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 500A DC Melting I2t: 1650 Standard Package: 100 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined Current Rating (Amps): 30 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-3290 Base Product Number: 3403.0289 Approval Agency: CQC, cURus, VDE

Win Source Part Number: 1208860-3403.0289.11
Category: Circuit Protection>Fuses
Series: UMT-H
Package: Strip
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 72 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 500A DC
Melting I2t: 1650
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 30 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-3290
Base Product Number: 3403.0289
Approval Agency: CQC, cURus, VDE

Buy Now Datasheet
Circuit Protection - Fuses 3403.0289.11
FUSE BRD MT 30A 250VAC 72VDC SMD

FUSE BRD MT 30A 250VAC 72VDC SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-3290-ND 577316 1208860-3403.0289.11 3403.0289.11
Product Name Fuses Non Resettable Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1872-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
2 suppliers
Fuses - 002625022 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers