Manufacturer: Schurter Inc.
Win Source Part Number: 906620-3403.0283.23
Series: UMT-H
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Package: 2-SMD, Square End Block
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3403.0283
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 3403.0283.23-ND, 486-3568-2, 486-3568-1, 486-3568-6
Fuse Chip Slow Blow Acting 8A 277V SMD Solder Pad 16 X 5.3mm Ceramic T/R Automotive UL/VDE Product overview: 3403.0283.23 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 8A, 277V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0283.23 can be used for catalog matching and distributor lookup.
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 8A 250VAC 125VDC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 906620-3403.0283.23 | 139-3403.0283.23 | 486-3568-2-ND | 3403.0283.23 |
| Product Name | Fuses - 3403.0283.23 | Automotive SMD 8A 277V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | VDE |