6.3A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1230123-3403.0282.23
Category: Circuit Protection>Fuses
Series: UMT-H
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 277 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 165
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 6.3 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-3567-6,486-3567-
Base Product Number: 3403.0282
Approval Agency: CQC, cURus, VDE
FUSE BRD MNT 6.3A 277VAC/125VDC
Fuse Current:6.3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3567-1-ND | 1230123-3403.0282.23 | 3403.0282.23 | 97W1520 |
| Product Name | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse Current Schurter |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | VDE | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |