Electric Fuse, Time Lag Blow, 2A, 1500A (IR), HALOGEN FREE AND ROHS COMPLIANT Product overview: 3403.0277.23 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0277.23 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229109-3403.0277.23
Category: Circuit Protection>Fuses
Series: UMT-H
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 277 V
Voltage Rating - DC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 11.8
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.606" L x 0.211" W x 0.211" H (15.40mm x 5.35mm x 5.35mm)
Alternative Parts (Cross-Reference): 3403.0277.23.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 2 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-3069-2,486-3069-
Base Product Number: 3403.0277
Approval Agency: CQC, cURus, VDE
2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes
FUSE BRD MT 2A 277VAC 250VDC SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3403.0277.23 | 1229109-3403.0277.23 | 486-3069-2-ND | 97W1510 | 3403.0277.23 |
| Product Name | 2A 1500A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A, Full Reel; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | VDE | RoHS | ||
| Rated Voltage | 250 volts | 277 volts | 277 volts | 277 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps |