SCHURTER Inc Fuses 3403.0274.23

Description
1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3065-1-ND - DigiKey
Thief River Falls, MN, United States
1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3065-2-ND - DigiKey
Thief River Falls, MN, United States
1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3065-6-ND - DigiKey
Thief River Falls, MN, United States
1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A, Full Reel; Fuse Current Schurter - 97W1504 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A, Full Reel; Fuse Current Schurter
97W1504
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A, Full Reel; Fuse Current Schurter 97W1504
Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes

Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 3403.0274.23 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3403.0274.23
Circuit Protection - Fuses 3403.0274.23
FUSE BRD MT 1A 277VAC 250VDC SMD

FUSE BRD MT 1A 277VAC 250VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3065-1-ND 97W1504 3403.0274.23
Product Name Fuses Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A, Full Reel; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 486-1980-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002625210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers