SCHURTER Inc Fuses 3403.0272.11

Description
630mA 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
630mA 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3060-ND - DigiKey
Thief River Falls, MN, United States
630mA 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

630mA 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 3403.0272.11
FUSE BRD MNT 630MA 277VAC 250VDC

FUSE BRD MNT 630MA 277VAC 250VDC

Supplier's Site
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter - 97W1499 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter
97W1499
Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter 97W1499
Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A; Fuse Current:630mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes

Surface Mount Fuse, 5.3 x 16mm, Time-Lag T,277 VAC/250 VDC, Breaking Capacity 1500 A; Fuse Current:630mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:277VAC; Voltage Rating VDC:250VDC; Fuse Case Style:15.4mm x 5.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3060-ND 3403.0272.11 97W1499
Product Name Fuses Circuit Protection - Fuses Surface Mount Fuse, 5.3 X 16Mm, Time-Lag T,277 Vac/250 Vdc, Breaking Capacity 1500 A; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data