SCHURTER Inc SMD 10A 35A Circuit Protection Fuse 3403.0176.11

Description
10A 250VAC 125VDC Time Lag Fuse, SMD Ceramic, 35A IR Product overview: 3403.0176.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0176.11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 250VAC 125VDC Time Lag Fuse, SMD Ceramic, 35A IR Product overview: 3403.0176.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0176.11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10A 35A Circuit Protection Fuse
139-3403.0176.11
SMD 10A 35A Circuit Protection Fuse 139-3403.0176.11
10A 250VAC 125VDC Time Lag Fuse, SMD Ceramic, 35A IR Product overview: 3403.0176.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0176.11 can be used for catalog matching and distributor lookup.

10A 250VAC 125VDC Time Lag Fuse, SMD Ceramic, 35A IR Product overview: 3403.0176.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0176.11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 486-2078-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Slow Blow Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 10 A Product Status: Active Voltage Rating - DC: 125 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 10 A
Product Status: Active
Voltage Rating - DC: 125 V

Buy Now Datasheet
Non Resettable Fuses - 2707944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2707944
Non Resettable Fuses 2707944
UMT 250 FUSE 10A T

UMT 250 FUSE 10A T

Supplier's Site
Surface Mount Fuses UMT 250 FUSE 10A T - 685-3403.0176.11 - Utmel Electronic Limited
Hong Kong, China
Surface Mount Fuses UMT 250 FUSE 10A T
685-3403.0176.11
Surface Mount Fuses UMT 250 FUSE 10A T 685-3403.0176.11
Surface Mount Fuses UMT 250 FUSE 10A T

Surface Mount Fuses UMT 250 FUSE 10A T

Supplier's Site
Fuse, Smd, 10A, 250Vac/125Vdc, Time Delay; Fuse Current Schurter - 67M8911 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 10A, 250Vac/125Vdc, Time Delay; Fuse Current Schurter
67M8911
Fuse, Smd, 10A, 250Vac/125Vdc, Time Delay; Fuse Current Schurter 67M8911
FUSE, SMD, 10A, 250VAC/125VDC, TIME DELAY; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:4012; Product Range:UMT 250 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, SMD, 10A, 250VAC/125VDC, TIME DELAY; Fuse Current:10A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:4012; Product Range:UMT 250 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3403.0176.11
FUSE BOARD MNT 10A 250VAC 125VDC

FUSE BOARD MNT 10A 250VAC 125VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-3403.0176.11 486-2078-ND 2707944 685-3403.0176.11 67M8911 3403.0176.11
Product Name SMD 10A 35A Circuit Protection Fuse Fuses Circuit Protection Fuses Non Resettable Fuses Surface Mount Fuses UMT 250 FUSE 10A T Fuse, Smd, 10A, 250Vac/125Vdc, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 125 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data