Manufacturer: Schurter Inc.
Win Source Part Number: 855757-3403.0174.11
Series: UMT 250
Features: 6.3 A 250 V AC 125 V DC Fuse
Package: Bulk
Family Name: 3403.0174
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 3403017411, 486-1140
6.3A 250VAC/125VDC Time Lag Fuse, SMD/SMT Product overview: 3403.0174.11 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0174.11 can be used for catalog matching and distributor lookup.
6.3A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 6.3A 250VAC 125VDC
FUSE BRD MNT 6.3A 250VAC 125VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 855757-3403.0174.11 | 139-3403.0174.11 | 486-1140-ND | 3403.0174.11 | 685-3403.0174.11 |
| Product Name | Fuses - 3403.0174.11 | SMD 6.3A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | FUSE BRD MNT 6.3A 250VAC 125VDC |
| Fuse Material | Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | VDE | RoHS; VDE | ||
| Rated Voltage | 125 volts | 250 volts | 250 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps |