Manufacturer: Schurter Inc.
Win Source Part Number: 1128248-3403.0171.24
Series: UMT 250
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 3.15A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 200A AC, 35A DC
Melting I2t: 14
Approvals: CQC, cURus, KC, PSE/JET, UL, VDE
Mounting: SMD
Size: 0.398" L x 0.118" W x 0.118" H (10.10mm x 3.00mm x 3.00mm)
Categories: Circuit Protection
Manufacturer Homepage: www.schurterinc.com
Alternative Parts (Cross-Reference): 3403.0171.11;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
3.15A 250VAC 125VDC Time Lag Fuse, SMD, Ceramic Product overview: 3403.0171.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0171.24 can be used for catalog matching and distributor lookup.
3.15A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.15A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 3.15A 250VAC 125VDC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1128248-3403.0171.24 | 7360769 | 7360769P | 139-3403.0171.24 | 486-3482-6-ND | 3403.0171.24 |
| Product Name | Fuses - 3403.0171.24 | Non Resettable Fuses | Non Resettable Fuses | SMD 3.15A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 125 volts | 250 volts | |||
| Rated Current | 3.15 amps | 3.15 amps | 3.15 amps | 3.15 amps | ||
| Rated Breaking Capacity | 35 amps | 200 amps | 200 amps |