630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Surface Mount Fuses UMT 250 630mA 277V Slow
FUSE BRD MNT 630MA 250VAC 125VDC
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2707938 | 486-2077-ND | 685-3403.0164.11 | 3403.0164.11 |
| Product Name | Non Resettable Fuses | Fuses | Surface Mount Fuses UMT 250 630mA 277V Slow | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | ||
| Approvals / Standards | RoHS | UL; VDE | RoHS; UL; VDE | |
| Features | Resettable | Time Lag | ||
| Rated Current | 0.6300 amps | 0.6300 amps | 0.6300 amps | |
| Fuse Type | PC Board |