Fuse Chip Slow Blow Acting 0.25A 250V SMD Solder Pad 10.1 X 3mm Ceramic T/R Automotive VDE/cULus Product overview: 3403.0160.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0160.24 can be used for catalog matching and distributor lookup.
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 250 mA
Product Status: Active
Approval Agency: CQC, cURus, KC, VDE
Voltage Rating - DC: 250 V
250mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
250mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
250mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 250MA 250VAC 125VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3403.0160.24 | 7032697 | 7032697P | 486-3476-1-ND | 3403.0160.24 | |
| Product Name | Automotive SMD 0.25A 250V Circuit Protection Fuse | Circuit Protection Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Surface Mount | Solderable (Surface Mount Technology) | |||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Rated Voltage | 250 volts | 250 volts | ||||
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | RoHS | VDE |