100mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
100mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
100mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
SMD Fuse, 250VAC/125VDC, 100mA, Time Lag, Ceramic Product overview: 3403.0156.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0156.24 can be used for catalog matching and distributor lookup.
Manufacturer: Schurter Inc.
Win Source Part Number: 855756-3403.0156.24
Series: UMT 250
Features: 100 mA 250 V AC 125 V DC Fuse
Package: Reel - TR
Family Name: 3403.0156
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Other Part Number: 486-3864-1, 486-3864-2, 486-3864-6, 3403.0156.24-ND
FUSE BRD MNT 100MA 250VAC 125VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3864-6-ND | 139-3403.0156.24 | 855756-3403.0156.24 | 3403.0156.24 |
| Product Name | Fuses | SMD 100mA Circuit Protection Fuse | Fuses - 3403.0156.24 | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | VDE | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |