SCHURTER Inc SMD 80mA Circuit Protection Fuse 3403.0155.24

Description
80mA 250VAC/125VDC Time Lag Fuse, SMD Product overview: 3403.0155.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0155.24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80mA 250VAC/125VDC Time Lag Fuse, SMD Product overview: 3403.0155.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0155.24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80mA Circuit Protection Fuse
139-3403.0155.24
SMD 80mA Circuit Protection Fuse 139-3403.0155.24
80mA 250VAC/125VDC Time Lag Fuse, SMD Product overview: 3403.0155.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0155.24 can be used for catalog matching and distributor lookup.

80mA 250VAC/125VDC Time Lag Fuse, SMD Product overview: 3403.0155.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0155.24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 486-3475-1-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

80mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3475-6-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

80mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3475-2-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

80mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 3403.0155.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3403.0155.24
Circuit Protection - Fuses 3403.0155.24
FUSE BRD MNT 80MA 250VAC 125VDC

FUSE BRD MNT 80MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-3403.0155.24 486-3475-1-ND 3403.0155.24
Product Name SMD 80mA Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS VDE
Rated Voltage 125 volts 250 volts
Rated Current 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details