SCHURTER Inc Fuses 3403.0131.24

Description
FUSE BOARD MOUNT 3A 125VAC 2SMD
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 3A 125VAC 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3403.0131.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 3A 125VAC 2SMD

FUSE BOARD MOUNT 3A 125VAC 2SMD

Buy Now Datasheet
Fuses - 486-3403.0131.24TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 3403.0131.24 - 906618-3403.0131.24 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3403.0131.24
906618-3403.0131.24
Fuses - 3403.0131.24 906618-3403.0131.24
Manufacturer: Schurter Inc. Win Source Part Number: 906618-3403.0131.24 Series: OMT Operating Temperature Range: -55°C ~ 125°C Features: 3 A 125 V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Family Name: 3403.0131 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040

Manufacturer: Schurter Inc.
Win Source Part Number: 906618-3403.0131.24
Series: OMT
Operating Temperature Range: -55°C ~ 125°C
Features: 3 A 125 V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3403.0131
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040

Buy Now Datasheet
Circuit Protection - Fuses 3403.0131.24
FUSE BOARD MOUNT 3A 125VAC 2SMD

FUSE BOARD MOUNT 3A 125VAC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3403.0131.24CT-ND 906618-3403.0131.24 3403.0131.24
Product Name Fuses Fuses - 3403.0131.24 Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFUSB -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - 004110376 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers