SCHURTER Inc Fuses 3403.0131.11

Description
3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3445-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0131.11
Circuit Protection - Fuses 3403.0131.11
FUSE BOARD MOUNT 3A 125VAC 2SMD

FUSE BOARD MOUNT 3A 125VAC 2SMD

Supplier's Site
Fuse, Smd, 3A, Time Delay; Fuse Current Schurter - 32C4936 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Time Delay; Fuse Current Schurter
32C4936
Fuse, Smd, 3A, Time Delay; Fuse Current Schurter 32C4936
FUSE, SMD, 3A, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 3A, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3445-ND 3403.0131.11 32C4936
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 3A, Time Delay; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRX 90 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 90 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers