1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Manufacturer: Schurter Inc.
Win Source Part Number: 771016-3403.0130.11
Series: OMT
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 1.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 2
Approvals: cURus
Mounting: SMD
Family Name: 3403
Categories: Circuit Protection
Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm)
Alternative Parts (Cross-Reference): 3403.0130; 3403.0130.24;
Introduction Date: July 11, 2006
ECCN: EAR99
Country of Origin: Switzerland
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
FUSE, SMD, 1.5A, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 1.5A 250VAC 2SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3444-ND | 771016-3403.0130.11 | 32C4934 | 3403.0130.11 |
| Product Name | Fuses | Fuses - 3403.0130.11 | Fuse, Smd, 1.5A, Time Delay; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |