SCHURTER Inc Fuses 3403.0120.11

Description
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3440-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter - 88K1381 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter
88K1381
Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter 88K1381
FUSE, SMD, 2.5A, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 2.5A, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11mm x 4.6mm; Product Range:OMT 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0120.11
Circuit Protection - Fuses 3403.0120.11
FUSE BOARD MNT 2.5A 125VAC 2SMD

FUSE BOARD MNT 2.5A 125VAC 2SMD

Supplier's Site
FUSE BOARD MNT 2.5A 125VAC 2SMD - 685-3403.0120.11 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 2.5A 125VAC 2SMD
685-3403.0120.11
FUSE BOARD MNT 2.5A 125VAC 2SMD 685-3403.0120.11
FUSE BOARD MNT 2.5A 125VAC 2SMD

FUSE BOARD MNT 2.5A 125VAC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-3440-ND 88K1381 3403.0120.11 685-3403.0120.11
Product Name Fuses Fuse, Smd, 2.5A, Time Delay; Fuse Current Schurter Circuit Protection - Fuses FUSE BOARD MNT 2.5A 125VAC 2SMD
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses DC Fuses - VD series - VD1500VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 2800 amps
View Details