The Win Source Electronics part number 1380768-3403.0116.24
FUSE BOARD MOUNT 1A 250VAC 2SMD
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BOARD MOUNT 1A 250VAC 2SMD
Win Source Part Number: 1380768-3403.0116.24
Category: Circuit Protection>Fuses
Series: OMT
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 0.99
Size / Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm)
Standard Package: 2,000 pcs
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Schurter Inc.
Base Product Number: 3403.0116
Approval Agency: cURus
Moisture Sensitivity Level (MSL): Not Applicable
Fuse Chip Slow Blow Acting 1A 250V SMD Solder Pad 11 X 4.6mm Thermoplastic T/R cULus Product overview: 3403.0116.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0116.24 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 1A 250VAC 2SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-3403.0116.24CT-ND | 1380768-3403.0116.24 | 139-3403.0116.24 | 3403.0116.24 |
| Product Name | Fuses | Circuit Protection - Fuses | SMD 1A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |