SCHURTER Inc Fuses - 3403.0020.24 3403.0020.24

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021842-3403.0020.24 Packaging: Reel - TR Current Rating: 2.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 100A Approvals: cURus, VDE Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm) Nominal Melting - I2t: 2.6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021842-3403.0020.24 Packaging: Reel - TR Current Rating: 2.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 100A Approvals: cURus, VDE Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm) Nominal Melting - I2t: 2.6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3403.0020.24 - 1021842-3403.0020.24 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3403.0020.24
1021842-3403.0020.24
Fuses - 3403.0020.24 1021842-3403.0020.24
Manufacturer: Schurter Inc. Win Source Part Number: 1021842-3403.0020.24 Packaging: Reel - TR Current Rating: 2.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 100A Approvals: cURus, VDE Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm) Nominal Melting - I2t: 2.6 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1021842-3403.0020.24
Packaging: Reel - TR
Current Rating: 2.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A
Approvals: cURus, VDE
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.433" L x 0.181" W x 0.154" H (11.00mm x 4.60mm x 3.90mm)
Nominal Melting - I2t: 2.6
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - 486-3403.0020.24TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

2.5A 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3403.0020.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 2.5A 250VAC/VDC SMD

FUSE BRD MNT 2.5A 250VAC/VDC SMD

Buy Now Datasheet
Fuses - 486-3403.0020.24DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 2.5A 250VAC/VDC SMD

FUSE BRD MNT 2.5A 250VAC/VDC SMD

Buy Now Datasheet
Circuit Protection - Fuses 3403.0020.24
FUSE BRD MNT 2.5A 250VAC/VDC SMD

FUSE BRD MNT 2.5A 250VAC/VDC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1021842-3403.0020.24 486-3403.0020.24TR-ND 3403.0020.24
Product Name Fuses - 3403.0020.24 Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313606 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 20 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details