Fuse Chip Fast Acting 0.8A 250V SMD Solder Pad 11 X 4.6 X 3.9mm Thermoplastic T/R cULus Product overview: 3403.0015.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3403.0015.24 can be used for catalog matching and distributor lookup.
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 800 mA
Product Status: Active
Voltage Rating - DC: 250 V
800mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 800MA 250VAC/VDC
FUSE BRD MNT 800MA 250VAC/VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3403.0015.24 | 486-3403.0015.24TR-ND | 3403.0015.24 | |
| Product Name | SMD 0.8A 250V Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | VDE | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) |