SCHURTER Inc Fuses 3403.0012.11

Description
400mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
400mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-2991-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

400mA 250V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Series: OMF 250 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 400 mA Product Status: Active Voltage Rating - DC: 250 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Series: OMF 250
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 400 mA
Product Status: Active
Voltage Rating - DC: 250 V

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3403.0012.11
Circuit Protection - Fuses 3403.0012.11
FUSE BRD MNT 400MA 250VAC/VDC

FUSE BRD MNT 400MA 250VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-2991-ND 3403.0012.11
Product Name Fuses Circuit Protection Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 004110136 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details