SCHURTER Inc Omf 63 Fuse F 1.5A Schurter 3402.0047.11

Description
OMF 63 Fuse F 1.5A
Datasheet
Description
OMF 63 Fuse F 1.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omf 63 Fuse F 1.5A Schurter - 23B8639 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 1.5A Schurter
23B8639
Omf 63 Fuse F 1.5A Schurter 23B8639
OMF 63 Fuse F 1.5A

OMF 63 Fuse F 1.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23B8639
Product Name Omf 63 Fuse F 1.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details