SCHURTER Inc Fuses 3402.0044.24

Description
FUSE BRD MNT 375MA 63VAC/VDC SMD
Request a Quote Datasheet
Description
FUSE BRD MNT 375MA 63VAC/VDC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3402.0044.24DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 375MA 63VAC/VDC SMD

FUSE BRD MNT 375MA 63VAC/VDC SMD

Buy Now Datasheet
Fuses - 486-3402.0044.24TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

375mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 3402.0044.24 - 1021840-3402.0044.24 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3402.0044.24
1021840-3402.0044.24
Fuses - 3402.0044.24 1021840-3402.0044.24
Manufacturer: Schurter Inc. Win Source Part Number: 1021840-3402.0044.24 Packaging: Reel - TR Current Rating: 375mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cURus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Nominal Melting - I2t: 0.013 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1021840-3402.0044.24
Packaging: Reel - TR
Current Rating: 375mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cURus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Nominal Melting - I2t: 0.013
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Fuses - 3402.0044.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3402.0044.24
Circuit Protection - Fuses 3402.0044.24
FUSE BRD MNT 375MA 63VAC/VDC SMD

FUSE BRD MNT 375MA 63VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3402.0044.24DKR-ND 1021840-3402.0044.24 3402.0044.24
Product Name Fuses Fuses - 3402.0044.24 Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data