8A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
8A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
8A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Breaking Capacity @ Rated Voltage: 50A
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cURus
Voltage Rating - DC: 63 V
FUSE BRD MNT 8A 63VAC 63VDC 2SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3402.0020.22CT-ND | 3402.0020.22 | |
| Product Name | Fuses | Circuit Protection Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |