Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Package: Strip
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, Square End Block
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: CQC, cURus, VDE
5A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:SMD; Product Range:OMF 63 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 5A 63VAC 63VDC 2SMD
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 3445096 | 486-2070-ND | 92F1962 | 3402.0017.11 | |
| Product Name | Non Resettable Fuses | Circuit Protection Fuses | Fuses | Fuse, Smd, 5A, Fast Acting; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS | |||
| Features | Resettable | Fast Acting | |||
| Rated Voltage | 63 volts | 250 volts | 63 volts | 63 volts | |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) |