SCHURTER Inc Omf 63 Fuse F 4A Schurter 3402.0016.24

Description
OMF 63 Fuse F 4A
Datasheet
Description
OMF 63 Fuse F 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omf 63 Fuse F 4A Schurter - 23B8613 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 4A Schurter
23B8613
Omf 63 Fuse F 4A Schurter 23B8613
OMF 63 Fuse F 4A

OMF 63 Fuse F 4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23B8613
Product Name Omf 63 Fuse F 4A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD206-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Varistors - 7752739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD1ETH1GLS-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details