SCHURTER Inc Hard To Find - 3402.0016.22 3402.0016.22

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128246-3402.0016.22 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Blow Melting I2t: 2.1 Approvals: cURus Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128246-3402.0016.22 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Blow Melting I2t: 2.1 Approvals: cURus Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 3402.0016.22 - 1128246-3402.0016.22 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 3402.0016.22
1128246-3402.0016.22
Hard To Find - 3402.0016.22 1128246-3402.0016.22
Manufacturer: Schurter Inc. Win Source Part Number: 1128246-3402.0016.22 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Blow Melting I2t: 2.1 Approvals: cURus Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.schurterinc.com Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Schurter Inc.
Win Source Part Number: 1128246-3402.0016.22
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast Blow
Melting I2t: 2.1
Approvals: cURus
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.schurterinc.com
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined
Parts Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Omf 63 Fuse F 4A Schurter - 23B8612 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 4A Schurter
23B8612
Omf 63 Fuse F 4A Schurter 23B8612
OMF 63 Fuse F 4A

OMF 63 Fuse F 4A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1128246-3402.0016.22 23B8612
Product Name Hard To Find - 3402.0016.22 Omf 63 Fuse F 4A Schurter
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Plugs - G20PAS115 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A24T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details