SCHURTER Inc Omf 63 Fuse F 1.6A Schurter 3402.0011.24

Description
OMF 63 Fuse F 1.6A
Description
OMF 63 Fuse F 1.6A
Datasheet
Datasheet Summary
Powered by GS/AI

The OMF 63 Fuse F 1.6A from Schurter is a non-resettable fuse designed for direct soldering onto printed circuit boards. It operates at a rated voltage of 63 VAC and 63 VDC, with a rated current of 1.6 A. This fuse features a quick-acting characteristic and has a breaking capacity of 50 A. It is suitable for surface mount technology (SMT) and can withstand ambient temperatures ranging from -40 °C to 125 °C. The fuse is constructed with a thermoplastic housing rated UL 94V-0 and tin-plated copper alloy terminals. It meets various standards, including UL 248-14 and CSA C22.2 no. 248.14, and is marked with type, current, and approvals for easy identification. The fuse is compatible with reflow and wave soldering methods and has a low voltage drop at rated current.

Datasheet Summary
Powered by GS/AI

The OMF 63 Fuse F 1.6A from Schurter is a non-resettable fuse designed for direct soldering onto printed circuit boards. It operates at a rated voltage of 63 VAC and 63 VDC, with a rated current of 1.6 A. This fuse features a quick-acting characteristic and has a breaking capacity of 50 A. It is suitable for surface mount technology (SMT) and can withstand ambient temperatures ranging from -40 °C to 125 °C. The fuse is constructed with a thermoplastic housing rated UL 94V-0 and tin-plated copper alloy terminals. It meets various standards, including UL 248-14 and CSA C22.2 no. 248.14, and is marked with type, current, and approvals for easy identification. The fuse is compatible with reflow and wave soldering methods and has a low voltage drop at rated current.

Suppliers

Company
Product
Description
Supplier Links
Omf 63 Fuse F 1.6A Schurter - 23B8604 - Newark, An Avnet Company
Chicago, IL, United States
Omf 63 Fuse F 1.6A Schurter
23B8604
Omf 63 Fuse F 1.6A Schurter 23B8604
OMF 63 Fuse F 1.6A

OMF 63 Fuse F 1.6A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23B8604
Product Name Omf 63 Fuse F 1.6A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Diode, Wll-2-3 Rohs Compliant Infineon - 39AH8819 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 2469788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
ESD protection for in-vehicle networks - PESD2IVN27U-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details