SCHURTER Inc Circuit Protection - Fuses 3402.0010.24

Description
Win Source Part Number: 1083147-3402.0010.24 Category: Circuit Protection>Fuses Series: OMF 63 Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.14 Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1.25 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Base Product Number: 3402.0010 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1083147-3402.0010.24 Category: Circuit Protection>Fuses Series: OMF 63 Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.14 Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1.25 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Base Product Number: 3402.0010 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1083147-3402.0010.24 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1083147-3402.0010.24
Circuit Protection - Fuses 1083147-3402.0010.24
Win Source Part Number: 1083147-3402.0010.24 Category: Circuit Protection>Fuses Series: OMF 63 Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.14 Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1.25 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Base Product Number: 3402.0010 Approval Agency: cURus

Win Source Part Number: 1083147-3402.0010.24
Category: Circuit Protection>Fuses
Series: OMF 63
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63 V
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.14
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 1.25 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Base Product Number: 3402.0010
Approval Agency: cURus

Buy Now Datasheet
Fuses - 486-3402.0010.24TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

1.25A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 3402.0010.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3402.0010.24
Circuit Protection - Fuses 3402.0010.24
FUSE BRD MNT 1.25A 63VAC/VDC SMD

FUSE BRD MNT 1.25A 63VAC/VDC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1083147-3402.0010.24 486-3402.0010.24TR-ND 3402.0010.24
Product Name Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers