1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
1A 63V Fast Acting SMD Fuse, 7.4x3.1mm, UL/CSA Product overview: 3402.0009.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0009.22 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1A 63VAC 63VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-4652-6-ND | 139-3402.0009.22 | 3402.0009.22 |
| Product Name | Fuses | SMD 1A 63V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps |