SCHURTER Inc Non Resettable Fuses 3402.0009.11

Description
Schurter 3402.0009.11
Request a Quote Datasheet
Description
Schurter 3402.0009.11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1739676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1739676
Non Resettable Fuses 1739676
Schurter 3402.0009.11

Schurter 3402.0009.11

Supplier's Site
Fuses - 486-2066-ND - DigiKey
Thief River Falls, MN, United States
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter - 04F992 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter
04F992
Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter 04F992
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 63 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 63 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 3402.0009.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3402.0009.11
Circuit Protection - Fuses 3402.0009.11
FUSE BRD MNT 1A 63VAC 63VDC 2SMD

FUSE BRD MNT 1A 63VAC 63VDC 2SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1739676 486-2066-ND 04F992 3402.0009.11
Product Name Non Resettable Fuses Fuses Fuse, Smd, 1A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS
Features Resettable Fast Acting
Rated Voltage 63 volts 63 volts 63 volts
Fuse Type PC Board
Unlock Full Specs
to access all available technical data