SCHURTER Inc Non Resettable Fuses 3402.0008.11

Description
SMD Fuse 0.63A Fast-Blow,OMF63
Request a Quote Datasheet
Description
SMD Fuse 0.63A Fast-Blow,OMF63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 577268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
577268
Non Resettable Fuses 577268
SMD Fuse 0.63A Fast-Blow,OMF63

SMD Fuse 0.63A Fast-Blow,OMF63

Supplier's Site
Fuses - 486-3932-ND - DigiKey
Thief River Falls, MN, United States
630mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

630mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 3402.0008.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3402.0008.11
Circuit Protection - Fuses 3402.0008.11
FUSE BRD MNT 630MA 63VAC/VDC SMD

FUSE BRD MNT 630MA 63VAC/VDC SMD

Supplier's Site
Power Entry Connector; Fuse Current Schurter - 88K1380 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Fuse Current Schurter
88K1380
Power Entry Connector; Fuse Current Schurter 88K1380
POWER ENTRY CONNECTOR; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 63 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

POWER ENTRY CONNECTOR; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 63 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag - 685-3402.0008.11 - Utmel Electronic Limited
Hong Kong, China
Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag
685-3402.0008.11
Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag 685-3402.0008.11
Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag

Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 577268 486-3932-ND 3402.0008.11 88K1380 685-3402.0008.11
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses Power Entry Connector; Fuse Current Schurter Fuse Chip Fast Acting 0.63A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic Plastic Bag
Fuse Material Thermoplastic Thermoplastic
Approvals / Standards RoHS RoHS RoHS
Features Resettable Fast Acting Fast Acting
Operating Temperature -40 C (-40 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Current 10 amps 0.6300 amps 0.6300 amps 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - VF275 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 002625305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers